Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC7111YM5-TR
MIC7111YM5-TR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:
Microchip Technology
Datasheet:
MIC7111YM5-TR Datasheet
History Price: $1.02000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC7111YM5-TR vs MIC912BM5TR
Part No
MIC7111YM5-TR
MIC912BM5TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Microchip Technology
Series
IttyBitty
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.02V/μs
360V/μs
Gain Bandwidth Product
25 kHz
200 MHz
-3db Bandwidth
-
150 MHz
Current - Input Bias
1 pA
3.5 μA
Voltage - Input Offset
900 μV
1 mV
Current - Supply
25μA
2.5mA
Current - Output / Channel
200 mA
-
Voltage - Supply Span (Min)
1.8 V
5 V
Voltage - Supply Span (Max)
11 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5