Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC7122BMM
MIC7122BMM
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC7122BMM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC7122BMM vs MIC911BM5-TR
Part No
MIC7122BMM
MIC911BM5-TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Microchip Technology
Series
-
IttyBitty
Packaging
Bulk
Tape & Reel (TR)
Status
Discontinued
Discontinued
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
0.5V/μs
120V/μs
Gain Bandwidth Product
420 kHz
105 MHz
-3db Bandwidth
-
80 MHz
Current - Input Bias
1 pA
1.5 μA
Voltage - Input Offset
500 μV
1 mV
Current - Supply
800μA (x2 Channels)
1.35mA
Current - Output / Channel
250 mA
80 mA
Voltage - Supply Span (Min)
2.2 V
5 V
Voltage - Supply Span (Max)
15 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
SC-74A, SOT-753
Supplier Device Package
8-MSOP
SOT-23-5