MIC7122YMM
MIC7122YMM
Active
Description:  IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC7122YMM Datasheet
History Price: $2.15000
In Stock: 34800
MIC7122YMM vs MIC923BC5-TR
Series
-
Teeny
Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
0.5V/μs
2200V/μs
Gain Bandwidth Product
420 kHz
410 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1.7 μA
Voltage - Input Offset
500 μV
400 μV
Current - Supply
800μA (x2 Channels)
2.5mA
Current - Output / Channel
250 mA
84 mA
Voltage - Supply Span (Min)
2.2 V
5 V
Voltage - Supply Span (Max)
15 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
8-MSOP
SC-70-5