☰
MIC79050-4.2BS
MIC79050-4.2BS
Obsolete
Description:  IC BATT CHG LI-ION 1CEL SOT223-3
Manufacturer:  Microchip Technology
History Price: $0.77000
In Stock: 46000
MIC79050-4.2BS vs MIC79110YML
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
1
Current - Charging
Constant, Pulsed
Constant - Programmable
Programmable Features
-
Current, Timer, Voltage
Fault Protection
Over Current, Over Temperature, Reverse Battery, Reverse Current
Over Current, Over Temperature, Reverse Battery, Reverse Current
Charge Current - Max
-
1.2A
Battery Pack Voltage
4.2V
-
Voltage - Supply (Max)
16V
16V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
10-VFDFN Exposed Pad
Supplier Device Package
SOT-223-3
10-DFN (3x3)