Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Microchip Technology MIC79050-4.2YM
MIC79050-4.2YM
Active
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CELL 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC79050-4.2YM Datasheet
History Price: $2.74000
In Stock: 25360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC79050-4.2YM vs MIC79110BML-TR
Part No
MIC79050-4.2YM
MIC79110BML-TR
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
-
Current - Charging
Constant, Pulsed
-
Programmable Features
-
-
Fault Protection
Over Current, Over Temperature, Reverse Battery, Reverse Current
Over Current, Over Temperature, Reverse Current
Charge Current - Max
-
1.2A
Battery Pack Voltage
4.2V
-
Voltage - Supply (Max)
16V
16V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
8-SOIC
10-MLF? (3x3)