☰
MIC79050-4.2YMM
MIC79050-4.2YMM
Active
Description:  IC BATT CHG LI-ION 1CELL 8MSOP
Manufacturer:  Microchip Technology
History Price: $2.93000
In Stock: 4720
MIC79050-4.2YMM vs MIC79110YML
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
1
Current - Charging
Constant, Pulsed
Constant - Programmable
Programmable Features
-
Current, Timer, Voltage
Fault Protection
Over Current, Over Temperature, Reverse Battery, Reverse Current
Over Current, Over Temperature, Reverse Battery, Reverse Current
Charge Current - Max
-
1.2A
Battery Pack Voltage
4.2V
-
Voltage - Supply (Max)
16V
16V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
10-VFDFN Exposed Pad
Supplier Device Package
8-MSOP
10-DFN (3x3)