☰
MIC79050-4.2YS
MIC79050-4.2YS
Active
Description:  IC BATT CHG LI-ION 1CEL SOT223-3
Manufacturer:  Microchip Technology
History Price: $3.37000
In Stock: 27200
MIC79050-4.2YS vs MIC79110BML-TR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
-
Current - Charging
Constant, Pulsed
-
Programmable Features
-
-
Fault Protection
Over Current, Over Temperature, Reverse Battery, Reverse Current
Over Current, Over Temperature, Reverse Current
Charge Current - Max
-
1.2A
Battery Pack Voltage
4.2V
-
Voltage - Supply (Max)
16V
16V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
SOT-223-3
10-MLF? (3x3)