Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Microchip Technology MIC79050-4.2YS
MIC79050-4.2YS
Active
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CEL SOT223-3
Manufacturer:
Microchip Technology
Datasheet:
MIC79050-4.2YS Datasheet
History Price: $3.37000
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC79050-4.2YS vs MIC79110YML
Part No
MIC79050-4.2YS
MIC79110YML
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Microchip Technology
Micrel
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
1
Current - Charging
Constant, Pulsed
Constant - Programmable
Programmable Features
-
Current, Timer, Voltage
Fault Protection
Over Current, Over Temperature, Reverse Battery, Reverse Current
Over Current, Over Temperature, Reverse Battery, Reverse Current
Charge Current - Max
-
1.2A
Battery Pack Voltage
4.2V
-
Voltage - Supply (Max)
16V
16V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
10-VFDFN Exposed Pad
Supplier Device Package
SOT-223-3
10-DFN (3x3)