Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Microchip Technology MIC79110-4.2BML-TR
MIC79110-4.2BML-TR
Discontinued
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CELL 10MLF
Manufacturer:
Microchip Technology
Datasheet:
MIC79110-4.2BML-TR Datasheet
History Price: Discontinued at Digi-Key
In Stock: 26680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC79110-4.2BML-TR vs MIC79110YML-TR
Part No
MIC79110-4.2BML-TR
MIC79110YML-TR
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
-
Current - Charging
-
-
Programmable Features
-
-
Fault Protection
Over Current, Over Temperature, Reverse Current
Over Current, Over Temperature, Reverse Current
Charge Current - Max
1.2A
1.2A
Battery Pack Voltage
4.2V
-
Voltage - Supply (Max)
16V
16V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad, 10-MLF?
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
10-MLF? (3x3)
10-MLF? (3x3)