☰
MIC79110-4.2BML-TR
MIC79110-4.2BML-TR
Discontinued
Description:  IC BATT CHG LI-ION 1CELL 10MLF
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 46840
MIC79110-4.2BML-TR vs MIC79110YML
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
1
Current - Charging
-
Constant - Programmable
Programmable Features
-
Current, Timer, Voltage
Fault Protection
Over Current, Over Temperature, Reverse Current
Over Current, Over Temperature, Reverse Battery, Reverse Current
Charge Current - Max
1.2A
1.2A
Battery Pack Voltage
4.2V
-
Voltage - Supply (Max)
16V
16V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad, 10-MLF?
10-VFDFN Exposed Pad
Supplier Device Package
10-MLF? (3x3)
10-DFN (3x3)