☰
MIC79110-4.2YML-TR
MIC79110-4.2YML-TR
Active
Description:  IC BATT CHG LI-ION 1CELL 10MLF
Manufacturer:  Microchip Technology
History Price: $3.91000
In Stock: 38320
MIC79110-4.2YML-TR vs MIC79110YML-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
-
Current - Charging
-
-
Programmable Features
-
-
Fault Protection
Over Current, Over Temperature, Reverse Current
Over Current, Over Temperature, Reverse Current
Charge Current - Max
1.2A
1.2A
Battery Pack Voltage
4.2V
-
Voltage - Supply (Max)
16V
16V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad, 10-MLF?
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
10-MLF? (3x3)
10-MLF? (3x3)