☰
MIC79110BML-TR
MIC79110BML-TR
Discontinued
Description:  IC BATT CHG LI-ION ADJ 10MLF
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 49680
MIC79110BML-TR vs MIC79050-4.2YS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
-
1
Current - Charging
-
Constant, Pulsed
Programmable Features
-
-
Fault Protection
Over Current, Over Temperature, Reverse Current
Over Current, Over Temperature, Reverse Battery, Reverse Current
Charge Current - Max
1.2A
-
Battery Pack Voltage
-
4.2V
Voltage - Supply (Max)
16V
16V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad, 10-MLF?
TO-261-4, TO-261AA
Supplier Device Package
10-MLF? (3x3)
SOT-223-3