Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Micrel MIC79110YML
MIC79110YML
Active
PMIC - Battery Chargers
Description:
SIMPLE 1.2A LINEAR LI-ION BATTER
Manufacturer:
Micrel
Datasheet:
MIC79110YML Datasheet
History Price: Active
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC79110YML vs MIC79050-4.2BS
Part No
MIC79110YML
MIC79050-4.2BS
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Micrel
Microchip Technology
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant, Pulsed
Programmable Features
Current, Timer, Voltage
-
Fault Protection
Over Current, Over Temperature, Reverse Battery, Reverse Current
Over Current, Over Temperature, Reverse Battery, Reverse Current
Charge Current - Max
1.2A
-
Battery Pack Voltage
-
4.2V
Voltage - Supply (Max)
16V
16V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
TO-261-4, TO-261AA
Supplier Device Package
10-DFN (3x3)
SOT-223-3