☰
MIC79110YML
MIC79110YML
Active
Description:  SIMPLE 1.2A LINEAR LI-ION BATTER
Manufacturer:  Micrel
Datasheet:   MIC79110YML Datasheet
History Price: Active
In Stock: 42800
MIC79110YML vs MIC79050-4.2YMM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant, Pulsed
Programmable Features
Current, Timer, Voltage
-
Fault Protection
Over Current, Over Temperature, Reverse Battery, Reverse Current
Over Current, Over Temperature, Reverse Battery, Reverse Current
Charge Current - Max
1.2A
-
Battery Pack Voltage
-
4.2V
Voltage - Supply (Max)
16V
16V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-DFN (3x3)
8-MSOP