Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Micrel MIC812LUY
MIC812LUY
Active
PMIC - Supervisors
Description:
MICROPROCESSOR RESET CIRCUIT
Manufacturer:
Micrel
Datasheet:
MIC812LUY Datasheet
History Price: Active
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC812LUY vs MIC812SUTR
Part No
MIC812LUY
MIC812SUTR
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Micrel
Microchip Technology
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Power Supply Monitor
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.63V
2.93V
Output
Push-Pull, Bi-Directional
Push-Pull, Totem Pole
Reset
Active High
Active High
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
TO-253-4, TO-253AA
Supplier Device Package
SOT-143
SOT-143