MIC912YM5-TR
MIC912YM5-TR
Obsolete
Description:  IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 25200
MIC912YM5-TR vs MIC919BC5
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
360V/μs
1500V/μs
Gain Bandwidth Product
200 MHz
27 MHz
-3db Bandwidth
150 MHz
95 MHz
Current - Input Bias
3.5 μA
260 nA
Voltage - Input Offset
1 mV
400 μV
Current - Supply
2.5mA
550μA
Current - Output / Channel
-
59 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SOT-23-5
SC-70-5