MIC9130BQS-TR
MIC9130BQS-TR
Discontinued
Description:  IC REG CTRLR TELECOM 1OUT 16QSOP
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 23600
MIC9130BQS-TR vs MIC5165YMM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Applications
Controller, Telecom
Controller, DDR3, GDDR3/4/5
Voltage - Input
9V ~ 18V
0.75V ~ 6V
Number of Outputs
1
1
Voltage - Output
4.7V ~ 5V
Programmable
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-QSOP
10-MSOP