Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Microchip Technology MIC9130YQS
MIC9130YQS
Active
PMIC - Special Purpose Regulators
Description:
HIGH-VOLTAGE, HIGH-SPEED TELECOM
Manufacturer:
Microchip Technology
Datasheet:
MIC9130YQS Datasheet
History Price: $4.17000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC9130YQS vs MIC5165YMM
Part No
MIC9130YQS
MIC5165YMM
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Applications
Controller, Telecom
Controller, DDR3, GDDR3/4/5
Voltage - Input
9V ~ 18V
0.75V ~ 6V
Number of Outputs
1
1
Voltage - Output
4.7V ~ 5V
Programmable
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-QSOP
10-MSOP