MIC9131YM
MIC9131YM
Active
Description:  IC REG CTRLR TELECOM 1OUT 16SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC9131YM Datasheet
History Price: $5.13000
In Stock: 4000
MIC9131YM vs MIC4043BM4 TR
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Controller, Telecom
Converter, Power Supplies
Voltage - Input
9V ~ 18V
10V
Number of Outputs
1
1
Voltage - Output
4.7V ~ 5V
10V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
TO-253-4, TO-253AA
Supplier Device Package
16-SOIC
SOT-143