MIC913BM5
MIC913BM5
Active
Description:  IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:  Micrel
Datasheet:   MIC913BM5 Datasheet
History Price: $0.43000
In Stock: 41600
MIC913BM5 vs MIC913YM5-TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
500V/μs
500V/μs
Gain Bandwidth Product
350 MHz
350 MHz
-3db Bandwidth
192 MHz
240 MHz
Current - Input Bias
3.5 μA
5.5 μA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
2.4mA
4.2mA
Current - Output / Channel
90 mA
-
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5