MIC914BM5
MIC914BM5
Active
Description:  IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:  Micrel
Datasheet:   MIC914BM5 Datasheet
History Price: $0.43000
In Stock: 40800
MIC914BM5 vs MIC911YM5-TR
Series
-
IttyBitty
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
500V/μs
120V/μs
Gain Bandwidth Product
350 MHz
105 MHz
-3db Bandwidth
240 MHz
80 MHz
Current - Input Bias
5.5 μA
1.5 μA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
4.2mA
1.35mA
Current - Output / Channel
90 mA
80 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5