MIC915BMM
MIC915BMM
Discontinued
Description:  IC OPAMP VFB 2 CIRCUIT 10MSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC915BMM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 39200
MIC915BMM vs MIC912BM5-TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Discontinued
Discontinued
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
270V/μs
360V/μs
Gain Bandwidth Product
135 MHz
200 MHz
-3db Bandwidth
192 MHz
150 MHz
Current - Input Bias
5.5 μA
3.5 μA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
2.5mA (x2 Channels)
2.5mA
Current - Output / Channel
90 mA
-
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
SC-74A, SOT-753
Supplier Device Package
10-MSOP
SOT-23-5