Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC915BMM
MIC915BMM
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 2 CIRCUIT 10MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC915BMM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC915BMM vs MIC920YC5-TR
Part No
MIC915BMM
MIC920YC5-TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Discontinued
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
270V/μs
3000V/μs
Gain Bandwidth Product
135 MHz
80 MHz
-3db Bandwidth
192 MHz
115 MHz
Current - Input Bias
5.5 μA
230 nA
Voltage - Input Offset
1 mV
300 μV
Current - Supply
2.5mA (x2 Channels)
550μA
Current - Output / Channel
90 mA
-
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
10-MSOP
SC-70-5