Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC916BQS
MIC916BQS
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 3 CIRCUIT 16QSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC916BQS Datasheet
History Price: Discontinued at Digi-Key
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC916BQS vs MIC915YMM
Part No
MIC916BQS
MIC915YMM
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Tube
Status
Discontinued
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
3
2
Output Type
-
-
Slew Rate
270V/μs
270V/μs
Gain Bandwidth Product
135 MHz
135 MHz
-3db Bandwidth
192 MHz
192 MHz
Current - Input Bias
3.5 μA
5.5 μA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
2.4mA (x3 Channels)
2.5mA (x2 Channels)
Current - Output / Channel
90 mA
90 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-QSOP
10-MSOP