Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC920BC5-TR
MIC920BC5-TR
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:
Microchip Technology
Datasheet:
MIC920BC5-TR Datasheet
History Price: Discontinued at Digi-Key
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC920BC5-TR vs MIC915BMM
Part No
MIC920BC5-TR
MIC915BMM
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Discontinued
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
2
Output Type
-
-
Slew Rate
3000V/μs
270V/μs
Gain Bandwidth Product
80 MHz
135 MHz
-3db Bandwidth
115 MHz
192 MHz
Current - Input Bias
230 nA
5.5 μA
Voltage - Input Offset
300 μV
1 mV
Current - Supply
550μA
2.5mA (x2 Channels)
Current - Output / Channel
-
90 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SC-70-5
10-MSOP