MIC921YC5-TR
MIC921YC5-TR
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 17200
MIC921YC5-TR vs MIC915BMM
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Discontinued
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
2
Output Type
-
-
Slew Rate
3200V/μs
270V/μs
Gain Bandwidth Product
45 MHz
135 MHz
-3db Bandwidth
61 MHz
192 MHz
Current - Input Bias
130 nA
5.5 μA
Voltage - Input Offset
400 μV
1 mV
Current - Supply
360μA
2.5mA (x2 Channels)
Current - Output / Channel
-
90 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SC-70-5
10-MSOP