MIC922BC5-TR
MIC922BC5-TR
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 33600
MIC922BC5-TR vs MIC913BM5
Series
Teeny
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1500V/μs
500V/μs
Gain Bandwidth Product
230 MHz
350 MHz
-3db Bandwidth
400 MHz
192 MHz
Current - Input Bias
1.7 μA
3.5 μA
Voltage - Input Offset
400 μV
1 mV
Current - Supply
2.5mA
2.4mA
Current - Output / Channel
84 mA
90 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
SC-74A, SOT-753
Supplier Device Package
SC-70-5
SOT-23-5