MIC94300YCS-TR
MIC94300YCS-TR
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 4WLCSP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 24400
MIC94300YCS-TR vs MIC94073YMT
Series
Ripple Blocker
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.8V ~ 3.6V
1.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
200mA
1.2A
Rds On (Typ)
-
100mOhm
Input Type
Non-Inverting
Inverting
Features
-
Load Discharge, Slew Rate Controlled
Fault Protection
Current Limiting (Fixed), Over Temperature
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.88x0.88)
4-TMLF? (1.2x1.6)
Package / Case
4-UFBGA, WLCSP
4-UFDFN Exposed Pad, 4-TMLF?