Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Nuvoton Technology MINI51FDE
MINI51FDE
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 4KB FLASH 20TSSOP
Manufacturer:
Nuvoton Technology
Datasheet:
MINI51FDE Datasheet
History Price: $0.89251
In Stock: 29120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MINI51FDE vs MINI51LAN
Part No
MINI51FDE
MINI51LAN
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
NuMicro M051 DE
NuMicro Mini51
Packaging
Tube
Tray
Status
Active
Obsolete
Core Processor
ARM? Cortex?-M0
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
24MHz
24MHz
Connectivity
I2C, IrDA, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
17
30
Program Memory Size
4KB (4K x 8)
4KB (4K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
2.5V ~ 5.5V
Data Converters
A/D 4x10b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
20-TSSOP
-