☰
MINI51TAN
MINI51TAN
Obsolete
Description:  IC MCU 32BIT 4KB FLASH 33QFN
Manufacturer:  Nuvoton Technology
Datasheet:   MINI51TAN Datasheet
History Price: Obsolete
In Stock: 30940
MINI51TAN vs MINI52FDE
Series
NuMicro Mini51
NuMicro M051 DE
Packaging
Tray
Tube
Status
Obsolete
Active
Core Processor
ARM? Cortex?-M0
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
24MHz
24MHz
Connectivity
I2C, IrDA, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
29
17
Program Memory Size
4KB (4K x 8)
8KB (8K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
2.5V ~ 5.5V
Data Converters
A/D 8x10b
A/D 4x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
33-QFN (4x4)
20-TSSOP