☰
MINI57EDE
MINI57EDE
Active
Description:  IC MCU 32BIT 29.5KB FLSH 28TSSOP
Manufacturer:  Nuvoton Technology
Datasheet:   MINI57EDE Datasheet
History Price: $2.09000
In Stock: 14000
MINI57EDE vs MINI51LAN
Series
NuMicro Mini57
NuMicro Mini51
Packaging
Tube
Tray
Status
Active
Obsolete
Core Processor
ARM? Cortex?-M0
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
48MHz
24MHz
Connectivity
I2C, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, I2S, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
22
30
Program Memory Size
29.5KB (29.5k x 8)
4KB (4K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
2.1V ~ 5.5V
2.5V ~ 5.5V
Data Converters
A/D 8x12b
A/D 8x10b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
28-TSSOP
-