☰
MINI58LDE
MINI58LDE
Active
Description:  IC MCU 32BIT 32KB FLASH 48LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   MINI58LDE Datasheet
History Price: Active
In Stock: 36480
MINI58LDE vs MINI55TDE
Series
NuMicro Mini58 DE
NuMicro Mini55
Packaging
Tube
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M0
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
48MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, PWM, WDT
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O
30
29
Program Memory Size
32KB (32K x 8)
17.5KB (17.5K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
2.1V ~ 5.5V
Data Converters
A/D 8x10b
A/D 12x10b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
32-WFQFN Exposed Pad
Supplier Device Package
48-LQFP (7x7)
33-QFN (4x4)