Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MK10DN32VLF5
MK10DN32VLF5
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 32KB FLASH 48LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MK10DN32VLF5 Datasheet
History Price: $7.01000
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MK10DN32VLF5 vs MK10FX512VMD12
Part No
MK10DN32VLF5
MK10FX512VMD12
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
Kinetis K10
Kinetis K10
Packaging
Bulk or Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
120MHz
Connectivity
I2C, IrDA, SPI, UART/USART
CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
33
104
Program Memory Size
32KB (32K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
16K x 8
RAM Size
8K x 8
128K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 16x16b
A/D 66x16b; D/A 2x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
144-LBGA
Supplier Device Package
48-LQFP (7x7)
144-MAPBGA (13x13)