☰
MK2302S-01LF
MK2302S-01LF
Obsolete
Description:  IC CLOCK MULTIPLIER 8SOIC
Manufacturer:  Renesas Electronics
History Price: $5.64000
In Stock: 44480
MK2302S-01LF vs MK2761AS
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Type
Clock Multiplier, Zero Delay Buffer
Clock/Frequency Synthesizer
PLL
Yes
Yes with Bypass
Input
Clock
Clock, Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:2
2:7
Differential - Input:Output
No/No
No/No
Frequency - Max
168MHz
27MHz
Divider/Multiplier
Yes/Yes
No/No
Voltage - Supply
3.15V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC