Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics MK2703SILF
MK2703SILF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK SYNTHESIZER 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
MK2703SILF Datasheet
History Price: $13.25000
In Stock: 41760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MK2703SILF vs MK2302S-01LF
Part No
MK2703SILF
MK2302S-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Type
PLL Clock Synthesizer
Clock Multiplier, Zero Delay Buffer
PLL
Yes with Bypass
Yes
Input
Clock, Crystal
Clock
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
2:2
1:2
Differential - Input:Output
No/No
No/No
Frequency - Max
27MHz
168MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
3.13V ~ 5.5V
3.15V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC