☰
MK2716STR
MK2716STR
Obsolete
Description:  IC CLOCK SYNTHESIZER 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   MK2716STR Datasheet
History Price: Obsolete
In Stock: 24800
MK2716STR vs MK2302S-01LF
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Obsolete
Type
Clock Synthesizer - Video
Clock Multiplier, Zero Delay Buffer
PLL
No
Yes
Input
Clock, Crystal
Clock
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
No/No
No/No
Frequency - Max
74.25MHz
168MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
3V ~ 5.5V
3.15V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC