MK52DN512CLQ10
MK52DN512CLQ10
Active
Description:  IC MCU 32BIT 512KB FLASH 144LQFP
Manufacturer:  NXP Semiconductors
History Price: $22.81000
In Stock: 41200
MK52DN512CLQ10 vs MK53DN512CLQ10
Series
Kinetis K50
Kinetis K50
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
100MHz
100MHz
Connectivity
EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O
96
94
Program Memory Size
512KB (512K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
128K x 8
128K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 41x16b; D/A 2x12b
A/D 41x16b; D/A 2x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
144-LQFP
Supplier Device Package
144-LQFP (20x20)
144-LQFP (20x20)