☰
MK52DN512CMD10
MK52DN512CMD10
Active
Description:  KINETIS K52:100MHZ CORTEX-M4 ME
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 28300
MK52DN512CMD10 vs MK53DN512CMD10
Series
-
Kinetis K50
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
-
ARM? Cortex?-M4
Core Size
-
32-Bit Single-Core
Speed
-
100MHz
Connectivity
-
EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals
-
DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O
-
94
Program Memory Size
-
512KB (512K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
128K x 8
Voltage - Supply (Vcc/Vdd)
-
1.71V ~ 3.6V
Data Converters
-
A/D 41x16b; D/A 2x12b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
144-LBGA
Supplier Device Package
-
144-MAPBGA (13x13)