☰
MK53DN512ZCMD10
MK53DN512ZCMD10
Active
Description:  IC MCU 32BIT 512KB FLASH 144LBGA
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 27280
MK53DN512ZCMD10 vs MK52DN512CMD10
Series
Kinetis K50
-
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
ARM? Cortex?-M4
-
Core Size
32-Bit Single-Core
-
Speed
100MHz
-
Connectivity
EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
-
Peripherals
DMA, I2S, LCD, LVD, POR, PWM, WDT
-
Number of I/O
94
-
Program Memory Size
512KB (512K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
128K x 8
-
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
-
Data Converters
A/D 2x16b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
144-LBGA
-
Supplier Device Package
144-LBGA (13x13)
-