Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Fairchild Semiconductor ML4775CS
ML4775CS
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG LIN SWITCHING VOLT MODE
Manufacturer:
Fairchild Semiconductor
Datasheet:
ML4775CS Datasheet
History Price: $0.83000
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ML4775CS vs ML4790CS
Part No
ML4775CS
ML4790CS
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1V
1V
Voltage - Input (Max)
5.3V
6V
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
300mA (Switch)
500mA (Switch)
Frequency - Switching
-
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC