☰
ML4775CS
ML4775CS
Active
Description:  IC REG LIN SWITCHING VOLT MODE
Manufacturer:  Fairchild Semiconductor
Datasheet:   ML4775CS Datasheet
History Price: $0.83000
In Stock: 12800
ML4775CS vs ML4950CS
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1V
1V
Voltage - Input (Max)
5.3V
2.8V
Voltage - Output (Min/Fixed)
2.5V
2V
Voltage - Output (Max)
5.5V
3V
Current - Output
300mA (Switch)
250mA (Switch)
Frequency - Switching
-
Up to 100kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC