☰
ML4790CS
ML4790CS
Active
Description:  IC REG LINEAR SWITCHING 1A PDSO8
Manufacturer:  Fairchild Semiconductor
Datasheet:   ML4790CS Datasheet
History Price: $0.88000
In Stock: 49040
ML4790CS vs ML4775CS
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1V
1V
Voltage - Input (Max)
6V
5.3V
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
500mA (Switch)
300mA (Switch)
Frequency - Switching
-
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC