☰
ML4824CS2
ML4824CS2
Obsolete
Description:  IC PFC CTR AV CURR 76KHZ 16SOIC
Manufacturer:  onsemi
Datasheet:   ML4824CS2 Datasheet
History Price: Obsolete
In Stock: 5160
ML4824CS2 vs ML4822CS
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Mode
Average Current
Average Current
Frequency - Switching
76kHz
-
Current - Startup
700 μA
700 μA
Voltage - Supply
10.5V ~ 13.2V
0V ~ 7V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC