Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi ML4841CP
ML4841CP
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AV CURR 200KHZ 16DIP
Manufacturer:
onsemi
Datasheet:
ML4841CP Datasheet
History Price: Obsolete
In Stock: 45340
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ML4841CP vs ML4822CS
Part No
ML4841CP
ML4822CS
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Mode
Average Current
Average Current
Frequency - Switching
200kHz
-
Current - Startup
-
700 μA
Voltage - Supply
0V ~ 7V
0V ~ 7V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
16-SOIC