☰
ML4865CS2
ML4865CS2
Active
Description:  IC REG LINEAR SWITCHING REG
Manufacturer:  Fairchild Semiconductor
Datasheet:   ML4865CS2 Datasheet
History Price: $0.99000
In Stock: 35280
ML4865CS2 vs ML4790CS
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1.8V
1V
Voltage - Input (Max)
10V
6V
Voltage - Output (Min/Fixed)
12V
2.5V
Voltage - Output (Max)
-
5.5V
Current - Output
1A (Switch)
500mA (Switch)
Frequency - Switching
Up to 200kHz
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC