Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Fairchild Semiconductor ML4865CS2
ML4865CS2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG LINEAR SWITCHING REG
Manufacturer:
Fairchild Semiconductor
Datasheet:
ML4865CS2 Datasheet
History Price: $0.99000
In Stock: 35280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ML4865CS2 vs ML4872CS5X
Part No
ML4865CS2
ML4872CS5X
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.8V
1.8V
Voltage - Input (Max)
10V
4.8V
Voltage - Output (Min/Fixed)
12V
5V
Voltage - Output (Max)
-
-
Current - Output
1A (Switch)
-
Frequency - Switching
Up to 200kHz
200kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC