Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Nuvoton Technology ML51EC0AE
ML51EC0AE
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 32KB FLASH 28TSSOP
Manufacturer:
Nuvoton Technology
Datasheet:
ML51EC0AE Datasheet
History Price: $1.77000
In Stock: 3520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ML51EC0AE vs ML51EB9AE
Part No
ML51EC0AE
ML51EB9AE
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
NuMicro ML51
NuMicro ML51
Packaging
Tube
Tube
Status
Active
Active
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
24MHz
24MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O
24
24
Program Memory Size
32KB (32K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
1.8V ~ 5.5V
Data Converters
A/D 8x12b SAR
A/D 8x12b SAR
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP