☰
ML51EC0AE
ML51EC0AE
Active
Description:  IC MCU 8BIT 32KB FLASH 28TSSOP
Manufacturer:  Nuvoton Technology
Datasheet:   ML51EC0AE Datasheet
History Price: $1.77000
In Stock: 3520
ML51EC0AE vs ML56SD1AE
Series
NuMicro ML51
NuMicro ML56
Packaging
Tube
Tray
Status
Active
Active
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
24MHz
24MHz
Connectivity
I2C, SPI, UART/USART
I2C, SmartCard, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O
24
56
Program Memory Size
32KB (32K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
1.8V ~ 5.5V
Data Converters
A/D 8x12b SAR
A/D 14x12b SAR
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
64-LQFP
Supplier Device Package
28-TSSOP
64-LQFP (7x7)