☰
ML54LD1AE
ML54LD1AE
Active
Description:  64KB FLASH, 4KB SRAM, 2 CHS OF S
Manufacturer:  Nuvoton Technology
Datasheet:   ML54LD1AE Datasheet
History Price: $1.40000
In Stock: 41600
ML54LD1AE vs ML51EC0AE
Series
NuMicro ML54
NuMicro ML51
Packaging
Tray
Tube
Status
Active
Active
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
24MHz
24MHz
Connectivity
I2C, SmartCard, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O
42
24
Program Memory Size
64KB (64K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
1.8V ~ 5.5V
Data Converters
A/D 10x12b SAR
A/D 8x12b SAR
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-LQFP (7x7)
28-TSSOP