Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Fairchild Semiconductor MM74C00MX
MM74C00MX
Obsolete
Logic - Gates and Inverters
Description:
IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
MM74C00MX Datasheet
History Price: $1.31000
In Stock: 36520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MM74C00MX vs MM74HCT08SJX
Part No
MM74C00MX
MM74HCT08SJX
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
74C
74HCT
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
3V ~ 15V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
8mA, 8mA
4.8mA, 4.8mA
Input Logic Level - Low
1.5V ~ 2V
0.8V
Input Logic Level - High
3.5V ~ 8V
2V
Max Propagation Delay @ V, Max CL
60ns @ 10V, 50pF
18ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.209", 5.30mm Width)